Panasonic Surface Mount Resistors ERJ2RHD1802X

Description
Panasonic ERJ2RHD1802X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD1802X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072107P
Surface Mount Resistors 8072107P
Panasonic ERJ2RHD1802X

Panasonic ERJ2RHD1802X

Supplier's Site
Surface Mount Resistors - 8072107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072107
Surface Mount Resistors 8072107
Panasonic ERJ2RHD1802X

Panasonic ERJ2RHD1802X

Supplier's Site
Surface Mount Resistors - 1689359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689359
Surface Mount Resistors 1689359
Panasonic ERJ2RHD1802X

Panasonic ERJ2RHD1802X

Supplier's Site
Res, 18K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y7997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y7997
Res, 18K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y7997
RES, 18K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 18K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072107P 8072107 85Y7997
Product Name Surface Mount Resistors Surface Mount Resistors Res, 18K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 18000 ohms 18000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details