Panasonic Surface Mount Resistors ERJ2RHD1003X

Description
Panasonic ERJ2RHD1003X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD1003X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072176P
Surface Mount Resistors 8072176P
Panasonic ERJ2RHD1003X

Panasonic ERJ2RHD1003X

Supplier's Site
Surface Mount Resistors - 8072176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072176
Surface Mount Resistors 8072176
Panasonic ERJ2RHD1003X

Panasonic ERJ2RHD1003X

Supplier's Site
Surface Mount Resistors - 1689378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689378
Surface Mount Resistors 1689378
Panasonic ERJ2RHD1003X

Panasonic ERJ2RHD1003X

Supplier's Site
Res, 100K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y7989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y7989
Res, 100K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y7989
RES, 100K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 100K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic - 12AC0955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
12AC0955
Res, 100K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic 12AC0955
RES, 100K, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 100K, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072176P 8072176 85Y7989
Product Name Surface Mount Resistors Surface Mount Resistors Res, 100K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details