Panasonic Surface Mount Resistors ERJ2RHD1000X

Description
Panasonic ERJ2RHD1000X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD1000X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8071915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071915
Surface Mount Resistors 8071915
Panasonic ERJ2RHD1000X

Panasonic ERJ2RHD1000X

Supplier's Site
Surface Mount Resistors - 8071915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071915P
Surface Mount Resistors 8071915P
Panasonic ERJ2RHD1000X

Panasonic ERJ2RHD1000X

Supplier's Site
Surface Mount Resistors - 1689303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689303
Surface Mount Resistors 1689303
Panasonic ERJ2RHD1000X

Panasonic ERJ2RHD1000X

Supplier's Site
Res, 100R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y7986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y7986
Res, 100R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y7986
RES, 100R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 100R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8071915 8071915P 85Y7986
Product Name Surface Mount Resistors Surface Mount Resistors Res, 100R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 100 ohms 100 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details