Panasonic Surface Mount Resistors ERJ2GEJ5R1X

Description
Panasonic ERJ2GEJ5R1X
Request a Quote Datasheet
Description
Panasonic ERJ2GEJ5R1X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755719
Surface Mount Resistors 1755719
Panasonic ERJ2GEJ5R1X

Panasonic ERJ2GEJ5R1X

Supplier's Site
Surface Mount Resistors - 1763510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763510
Surface Mount Resistors 1763510
Panasonic ERJ2GEJ5R1X

Panasonic ERJ2GEJ5R1X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0575 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0575
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0575
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0941
Res, 5R1, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0941
RES, 5R1, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 5R1, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1755719 1763510 63W0575 12AC0941
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 5R1, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 5.1 ohms 5.1 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details