Panasonic Surface Mount Resistors ERJ2GEJ561X

Description
Panasonic ERJ2GEJ561X
Request a Quote Datasheet
Description
Panasonic ERJ2GEJ561X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287580
Surface Mount Resistors 287580
Panasonic ERJ2GEJ561X

Panasonic ERJ2GEJ561X

Supplier's Site
Res, 560R, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0945
Res, 560R, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0945
RES, 560R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:560ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 560R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:560ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0581 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0581
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0581
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287580 12AC0945 63W0581
Product Name Surface Mount Resistors Res, 560R, 5%, 0.1W, 0402; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 560 ohms 560 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details