Panasonic Res, 5K1, 5%, 0.1W, 0402; Resistor Case Style Panasonic ERJ2GEJ512X

Description
RES, 5K1, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0943
Res, 5K1, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0943
RES, 5K1, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 5K1, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC0943
Product Name Res, 5K1, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 5100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details