Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ510X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0576 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0576
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0576
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0942
Res, 51R, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0942
RES, 51R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:51ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 51R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:51ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0576 12AC0942
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 51R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details