Panasonic Res, 4R7, 5%, 0.1W, 0402; Resistor Case Style Panasonic ERJ2GEJ4R7X

Description
RES, 4R7, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, 4R7, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0936
Res, 4R7, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0936
RES, 4R7, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 4R7, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC0936
Product Name Res, 4R7, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details