Panasonic Surface Mount Resistors ERJ2GEJ474X

Description
Panasonic ERJ2GEJ474X
Request a Quote
Description
Panasonic ERJ2GEJ474X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287577
Surface Mount Resistors 287577
Panasonic ERJ2GEJ474X

Panasonic ERJ2GEJ474X

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2GEJ474X
730794-ERJ2GEJ474X
Chip Resistor - Surface Mount - ERJ2GEJ474X 730794-ERJ2GEJ474X
Manufacturer: Panasonic Win Source Part Number: 730794-ERJ2GEJ474X Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730794-ERJ2GEJ474X
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 52-ERJ2GEJ474X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERJ2GEJ474X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ474X can be used for catalog matching and distributor lookup.

Product overview: ERJ2GEJ474X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ474X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 287577 730794-ERJ2GEJ474X 52-ERJ2GEJ474X
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - ERJ2GEJ474X Resistor
Technology / Construction Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details