Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ473X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0572 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0572
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0572
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0940
Res, 47K, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0940
RES, 47K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 47K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0572 12AC0940
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 47K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details