Panasonic Surface Mount Resistors ERJ2GEJ470X

Description
Panasonic ERJ2GEJ470X
Request a Quote Datasheet
Description
Panasonic ERJ2GEJ470X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287576
Surface Mount Resistors 287576
Panasonic ERJ2GEJ470X

Panasonic ERJ2GEJ470X

Supplier's Site
Res, 47R, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0937
Res, 47R, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0937
RES, 47R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 47R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0569 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0569
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0569
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287576 12AC0937 63W0569
Product Name Surface Mount Resistors Res, 47R, 5%, 0.1W, 0402; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms 47 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details