Panasonic Res, 39K, 5%, 0.1W, 0402; Resistor Case Style Panasonic ERJ2GEJ393X

Description
RES, 39K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:39kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:39kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0935
Res, 39K, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0935
RES, 39K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:39kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 39K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:39kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC0935
Product Name Res, 39K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 39000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details