Panasonic Res, 3K9, 5%, 0.1W, 0402; Resistor Case Style Panasonic ERJ2GEJ392X

Description
RES, 3K9, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.9kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.9kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0934
Res, 3K9, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0934
RES, 3K9, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.9kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 3K9, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.9kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC0934
Product Name Res, 3K9, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details