Panasonic Chip Resistor - Surface Mount - ERJ2GEJ332X ERJ2GEJ332X

Description
Manufacturer: Panasonic Win Source Part Number: 745639-ERJ2GEJ332X Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOD723 Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 745639-ERJ2GEJ332X Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOD723 Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2GEJ332X
745639-ERJ2GEJ332X
Chip Resistor - Surface Mount - ERJ2GEJ332X 745639-ERJ2GEJ332X
Manufacturer: Panasonic Win Source Part Number: 745639-ERJ2GEJ332X Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOD723 Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 745639-ERJ2GEJ332X
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SOD723
Reference Date Code: 13+Rohs
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now
SMD 0.1W 3300ohm 50V Resistor - 52-ERJ2GEJ332X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 3300ohm 50V Resistor
52-ERJ2GEJ332X
SMD 0.1W 3300ohm 50V Resistor 52-ERJ2GEJ332X
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 3300ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: ERJ2GEJ332X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 3300ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 3300ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ332X can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 3300ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: ERJ2GEJ332X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 3300ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 3300ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ332X can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0566 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0566
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0566
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0932
Res, 3K3, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0932
RES, 3K3, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 3K3, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 745639-ERJ2GEJ332X 52-ERJ2GEJ332X 63W0566 12AC0932
Product Name Chip Resistor - Surface Mount - ERJ2GEJ332X SMD 0.1W 3300ohm 50V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 3K3, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details