Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ331X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0565 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0565
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0565
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0565
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details