Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ330X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 33 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 33 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0564 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0564
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0564
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 33 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 33 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0931
Res, 33R, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0931
RES, 33R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 33R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0564 12AC0931
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 33R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers