Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ240X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0558 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0558
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0558
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0558
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details