Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ223X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0555
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0555
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0928
Res, 22K, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0928
RES, 22K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 22K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0555 12AC0928
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 22K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers