Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ222X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0554 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0554
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0554
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0927
Res, 2K2, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0927
RES, 2K2, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2K2, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0554 12AC0927
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 2K2, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers