Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ203X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0549 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0549
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0549
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0924
Res, 20K, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0924
RES, 20K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 20K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0549 12AC0924
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 20K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers