Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ201X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0547 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0547
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0547
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0547
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details