Panasonic Res, 1R8, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic ERJ2GEJ1R8X

Description
RES, 1R8, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.8ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 1R8, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.8ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R8, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y7912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y7912
Res, 1R8, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y7912
RES, 1R8, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.8ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1R8, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.8ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7912
Product Name Res, 1R8, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers