Panasonic Surface Mount Resistors ERJ2GEJ1R3X

Description
Panasonic ERJ2GEJ1R3X
Request a Quote Datasheet
Description
Panasonic ERJ2GEJ1R3X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287640
Surface Mount Resistors 287640
Panasonic ERJ2GEJ1R3X

Panasonic ERJ2GEJ1R3X

Supplier's Site
Res, 1R3, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 49AC7932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
49AC7932
Res, 1R3, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 49AC7932
RES, 1R3, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.3ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1R3, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.3ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287640 49AC7932
Product Name Surface Mount Resistors Res, 1R3, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 1.3 ohms 1.3 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details