The Panasonic ERJ2GE series thick film chip resistor, part number 85Y7929, features a resistance value of 18 kΩ with a tolerance of ±5%. It is designed for a power rating of 0.1 W and is housed in a compact 0402 case style (1005 metric). The resistor is rated for a maximum voltage of 50 V and is compliant with RoHS standards. It is suitable for both reflow and flow soldering processes and is compatible with automated placement machines. The product meets the IEC 60115-8 and JIS C 5201-8 reference standards and is AEC-Q200 compliant, making it suitable for automotive applications. The resistor's construction includes a metal glaze thick film resistive element, ensuring high reliability and performance in various electronic applications.
RES, 18K, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y7929 |
| Product Name | Res, 18K, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 18000 ohms |
| Tolerance | 5 +/- % |