Panasonic Chip Resistor - Surface Mount - ERJ2GEJ160X ERJ2GEJ160X

Description
Manufacturer: Panasonic Win Source Part Number: 822735-ERJ2GEJ160X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 822735-ERJ2GEJ160X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2GEJ160X
822735-ERJ2GEJ160X
Chip Resistor - Surface Mount - ERJ2GEJ160X 822735-ERJ2GEJ160X
Manufacturer: Panasonic Win Source Part Number: 822735-ERJ2GEJ160X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822735-ERJ2GEJ160X
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now
Resistor - 52-ERJ2GEJ160X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERJ2GEJ160X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ160X can be used for catalog matching and distributor lookup.

Product overview: ERJ2GEJ160X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ160X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 16R, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 36AJ9177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
36AJ9177
Res, 16R, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 36AJ9177
RES, 16R, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16ohm; Product Range:ERJ2G Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 16R, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16ohm; Product Range:ERJ2G Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 822735-ERJ2GEJ160X 52-ERJ2GEJ160X 36AJ9177
Product Name Chip Resistor - Surface Mount - ERJ2GEJ160X Resistor Res, 16R, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 16 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details