Panasonic Surface Mount Resistors ERJ2GEJ104X

Description
Panasonic ERJ2GEJ104X
Request a Quote Datasheet
Description
Panasonic ERJ2GEJ104X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287905
Surface Mount Resistors 287905
Panasonic ERJ2GEJ104X

Panasonic ERJ2GEJ104X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0535 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0535
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0535
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0921
Res, 100K, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0921
RES, 100K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 100K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287905 63W0535 12AC0921
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 100K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details