Panasonic Automotive SMD 0.1W 10W Resistor ERJ2GEJ103X

Description
Res Thick Film 0402 10K Ohm 5% 0.1W(1/10W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ2GEJ103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ103X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 10K Ohm 5% 0.1W(1/10W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ2GEJ103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ103X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W 10W Resistor - 52-ERJ2GEJ103X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERJ2GEJ103X
Automotive SMD 0.1W 10W Resistor 52-ERJ2GEJ103X
Res Thick Film 0402 10K Ohm 5% 0.1W(1/10W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ2GEJ103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ103X can be used for catalog matching and distributor lookup.

Res Thick Film 0402 10K Ohm 5% 0.1W(1/10W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ2GEJ103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ103X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2GEJ103X
822733-ERJ2GEJ103X
Chip Resistor - Surface Mount - ERJ2GEJ103X 822733-ERJ2GEJ103X
Manufacturer: Panasonic Win Source Part Number: 822733-ERJ2GEJ103X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822733-ERJ2GEJ103X
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Resistors - 287903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287903
Surface Mount Resistors 287903
Panasonic ERJ2GEJ103X

Panasonic ERJ2GEJ103X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0534 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0534
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0534
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0920
Res, 10K, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0920
RES, 10K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10K, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ2GEJ103X 822733-ERJ2GEJ103X 287903 63W0534 12AC0920
Product Name Automotive SMD 0.1W 10W Resistor Chip Resistor - Surface Mount - ERJ2GEJ103X Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 10K, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details