Panasonic Surface Mount Resistors ERJ2GEJ102X

Description
Panasonic ERJ2GEJ102X
Request a Quote Datasheet
Description
Panasonic ERJ2GEJ102X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287904
Surface Mount Resistors 287904
Panasonic ERJ2GEJ102X

Panasonic ERJ2GEJ102X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0533 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0533
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0533
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.1W, 0402, Reel; Resistor Case Style Panasonic - 12AC0919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.1W, 0402, Reel; Resistor Case Style Panasonic
12AC0919
Res, 1K, 5%, 0.1W, 0402, Reel; Resistor Case Style Panasonic 12AC0919
RES, 1K, 5%, 0.1W, 0402, REEL; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K, 5%, 0.1W, 0402, REEL; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287904 63W0533 12AC0919
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 1K, 5%, 0.1W, 0402, Reel; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details