Panasonic SMD 0.1W 100ohm 50V Resistor ERJ2GEJ101X

Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: ERJ2GEJ101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ101X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: ERJ2GEJ101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ101X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 100ohm 50V Resistor - 52-ERJ2GEJ101X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 100ohm 50V Resistor
52-ERJ2GEJ101X
SMD 0.1W 100ohm 50V Resistor 52-ERJ2GEJ101X
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: ERJ2GEJ101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ101X can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: ERJ2GEJ101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ101X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2GEJ101X
753118-ERJ2GEJ101X
Chip Resistor - Surface Mount - ERJ2GEJ101X 753118-ERJ2GEJ101X
Manufacturer: Panasonic Win Source Part Number: 753118-ERJ2GEJ101X Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOD723 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753118-ERJ2GEJ101X
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SOD723
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0532 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0532
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0532
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0918
Res, 100R, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0918
RES, 100R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ2GEJ101X 753118-ERJ2GEJ101X 63W0532 12AC0918
Product Name SMD 0.1W 100ohm 50V Resistor Chip Resistor - Surface Mount - ERJ2GEJ101X Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 100R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 3-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers