Panasonic Surface Mount Resistors ERJ2GE0R00X

Description
Panasonic ERJ2GE0R00X
Request a Quote Datasheet
Description
Panasonic ERJ2GE0R00X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287900
Surface Mount Resistors 287900
Panasonic ERJ2GE0R00X

Panasonic ERJ2GE0R00X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 50 V Rohs Compliant Panasonic - 63W0591 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 50 V Rohs Compliant Panasonic
63W0591
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 50 V Rohs Compliant Panasonic 63W0591
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 mW, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 mW, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 0.1W, 0402, Reel; Resistor Case Style Panasonic - 12AC0952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0.1W, 0402, Reel; Resistor Case Style Panasonic
12AC0952
Res, 0R0, 0.1W, 0402, Reel; Resistor Case Style Panasonic 12AC0952
RES, 0R0, 0.1W, 0402, REEL; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0.1W, 0402, REEL; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287900 63W0591 12AC0952
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 50 V Rohs Compliant Panasonic Res, 0R0, 0.1W, 0402, Reel; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 0.0 ohms 0.0 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details