Panasonic Current Sense Res, 0R2, 1%, 166 Mw, 0402; Resistance Panasonic ERJ2BSFR20X

Description
CURRENT SENSE RES, 0R2, 1%, 166 MW, 0402; Resistance:0.2ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R2, 1%, 166 MW, 0402; Resistance:0.2ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R2, 1%, 166 Mw, 0402; Resistance Panasonic - 41AC9856 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 166 Mw, 0402; Resistance Panasonic
41AC9856
Current Sense Res, 0R2, 1%, 166 Mw, 0402; Resistance Panasonic 41AC9856
CURRENT SENSE RES, 0R2, 1%, 166 MW, 0402; Resistance:0.2ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 166 MW, 0402; Resistance:0.2ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9856
Product Name Current Sense Res, 0R2, 1%, 166 Mw, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details