Panasonic Current Sense Res, 0R1, 1%, 166 Mw, 0402; Resistance Panasonic ERJ2BSFR10X

Description
CURRENT SENSE RES, 0R1, 1%, 166 MW, 0402; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R1, 1%, 166 MW, 0402; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 1%, 166 Mw, 0402; Resistance Panasonic - 41AC9855 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 166 Mw, 0402; Resistance Panasonic
41AC9855
Current Sense Res, 0R1, 1%, 166 Mw, 0402; Resistance Panasonic 41AC9855
CURRENT SENSE RES, 0R1, 1%, 166 MW, 0402; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 166 MW, 0402; Resistance:0.1ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - ERJ2BSFR10X - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
ERJ2BSFR10X
Resistors >> Current Sense Resistors/Shunt Resistors ERJ2BSFR10X
166mW 100mΩ Surface Mount Current Sensing Resistors 0ppm/°C~+300ppm/°C ±1% 0402 Current Sense Resistors/Shunt Resistors ROHS

166mW 100mΩ Surface Mount Current Sensing Resistors 0ppm/°C~+300ppm/°C ±1% 0402 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Current Sensing Resistors
Product Number 41AC9855 ERJ2BSFR10X
Product Name Current Sense Res, 0R1, 1%, 166 Mw, 0402; Resistance Panasonic Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers