Panasonic Current Sense Res, 0R56, 1%, 166 Mw; Resistance Panasonic ERJ2BQFR56X

Description
CURRENT SENSE RES, 0R56, 1%, 166 MW; Resistance:0.56ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R56, 1%, 166 MW; Resistance:0.56ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R56, 1%, 166 Mw; Resistance Panasonic - 41AC9852 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 1%, 166 Mw; Resistance Panasonic
41AC9852
Current Sense Res, 0R56, 1%, 166 Mw; Resistance Panasonic 41AC9852
CURRENT SENSE RES, 0R56, 1%, 166 MW; Resistance:0.56ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 1%, 166 MW; Resistance:0.56ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, Aec-Q200, 0R56, 0402; Resistance Panasonic - 28AK9424 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R56, 0402; Resistance Panasonic
28AK9424
Current Sense Res, Aec-Q200, 0R56, 0402; Resistance Panasonic 28AK9424
CURRENT SENSE RES, AEC-Q200, 0R56, 0402; Resistance:0.56ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R56, 0402; Resistance:0.56ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9852
Product Name Current Sense Res, 0R56, 1%, 166 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers