Panasonic Current Sense Res, 0R33, 1%, 166 Mw; Resistance Panasonic ERJ2BQFR33X

Description
CURRENT SENSE RES, 0R33, 1%, 166 MW; Resistance:0.33ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R33, 1%, 166 MW; Resistance:0.33ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R33, 1%, 166 Mw; Resistance Panasonic - 41AC9848 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 166 Mw; Resistance Panasonic
41AC9848
Current Sense Res, 0R33, 1%, 166 Mw; Resistance Panasonic 41AC9848
CURRENT SENSE RES, 0R33, 1%, 166 MW; Resistance:0.33ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 166 MW; Resistance:0.33ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R33, 0402; Resistance Panasonic - 28AK9421 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R33, 0402; Resistance Panasonic
28AK9421
Current Sense Res, Aec-Q200, 0R33, 0402; Resistance Panasonic 28AK9421
CURRENT SENSE RES, AEC-Q200, 0R33, 0402; Resistance:0.33ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R33, 0402; Resistance:0.33ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9848
Product Name Current Sense Res, 0R33, 1%, 166 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLW1TTE5L6JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Mounting / Packaging 2512; 2512
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers