Panasonic Current Sense Res, 0R27, 1%, 166 Mw; Resistance Panasonic ERJ2BQFR27X

Description
CURRENT SENSE RES, 0R27, 1%, 166 MW; Resistance:0.27ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R27, 1%, 166 MW; Resistance:0.27ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R27, 1%, 166 Mw; Resistance Panasonic - 41AC9847 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R27, 1%, 166 Mw; Resistance Panasonic
41AC9847
Current Sense Res, 0R27, 1%, 166 Mw; Resistance Panasonic 41AC9847
CURRENT SENSE RES, 0R27, 1%, 166 MW; Resistance:0.27ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R27, 1%, 166 MW; Resistance:0.27ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9847
Product Name Current Sense Res, 0R27, 1%, 166 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-CGSSL1R022J - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Metal Foil
Resistance Range 0.0220 ohms
Tolerance 5 +/- %
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details