Panasonic Current Sense Res, 1R, 1%, 166 Mw, 0402; Resistance Panasonic ERJ2BQF1R0X

Description
CURRENT SENSE RES, 1R, 1%, 166 MW, 0402; Resistance:1ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 1R, 1%, 166 MW, 0402; Resistance:1ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 1R, 1%, 166 Mw, 0402; Resistance Panasonic - 41AC9854 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 166 Mw, 0402; Resistance Panasonic
41AC9854
Current Sense Res, 1R, 1%, 166 Mw, 0402; Resistance Panasonic 41AC9854
CURRENT SENSE RES, 1R, 1%, 166 MW, 0402; Resistance:1ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 166 MW, 0402; Resistance:1ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9854
Product Name Current Sense Res, 1R, 1%, 166 Mw, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details