Panasonic Res, 82R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic ERJ1TYJ820U

Description
RES, 82R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:82ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 82R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:82ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic - 85Y7722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
85Y7722
Res, 82R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic 85Y7722
RES, 82R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:82ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 82R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:82ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7722
Product Name Res, 82R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details