Panasonic Res, 33R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic ERJ1TYJ330U

Description
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic - 85Y7699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
85Y7699
Res, 33R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic 85Y7699
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7699
Product Name Res, 33R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details