Panasonic Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic ERJ1TYJ100U

Description
RES, 10R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 10R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ1T series thick film resistor has a resistance value of 10 ohms with a tolerance of ±5%. It is rated for a power dissipation of 1 watt and has a maximum voltage rating of 200V. The resistor is designed in a 2512 case style, which measures 6.4mm x 3.2mm. It is compliant with RoHS standards and suitable for both reflow and flow soldering processes. The product is also AEC-Q200 compliant, indicating its reliability for automotive applications. This resistor is compatible with placement machines and is available in various packaging methods, including taping options for automated assembly.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ1T series thick film resistor has a resistance value of 10 ohms with a tolerance of ±5%. It is rated for a power dissipation of 1 watt and has a maximum voltage rating of 200V. The resistor is designed in a 2512 case style, which measures 6.4mm x 3.2mm. It is compliant with RoHS standards and suitable for both reflow and flow soldering processes. The product is also AEC-Q200 compliant, indicating its reliability for automotive applications. This resistor is compatible with placement machines and is available in various packaging methods, including taping options for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic - 85Y7669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
85Y7669
Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic 85Y7669
RES, 10R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 1W, 2512, Reel; Resistor Case Style Panasonic - 12AC0890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1W, 2512, Reel; Resistor Case Style Panasonic
12AC0890
Res, 10R, 5%, 1W, 2512, Reel; Resistor Case Style Panasonic 12AC0890
RES, 10R, 5%, 1W, 2512, REEL; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 1W, 2512, REEL; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:ERJ1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7669
Product Name Res, 10R, 5%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details