Panasonic Surface Mount Resistors ERJ1TRSFR13U

Description
Panasonic ERJ1TRSFR13U
Request a Quote Datasheet
Description
Panasonic ERJ1TRSFR13U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7216202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7216202
Surface Mount Resistors 7216202
Panasonic ERJ1TRSFR13U

Panasonic ERJ1TRSFR13U

Supplier's Site
Surface Mount Resistors - 9226103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9226103
Surface Mount Resistors 9226103
Panasonic ERJ1TRSFR13U

Panasonic ERJ1TRSFR13U

Supplier's Site
Surface Mount Resistors - 7216202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7216202P
Surface Mount Resistors 7216202P
Panasonic ERJ1TRSFR13U

Panasonic ERJ1TRSFR13U

Supplier's Site
Current Sense Res, 0R13, 1%, 1 W, 2512; Resistance Panasonic - 85Y7659 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 1%, 1 W, 2512; Resistance Panasonic
85Y7659
Current Sense Res, 0R13, 1%, 1 W, 2512; Resistance Panasonic 85Y7659
CURRENT SENSE RES, 0R13, 1%, 1 W, 2512; Resistance:0.13ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 1%, 1 W, 2512; Resistance:0.13ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7216202 9226103 7216202P 85Y7659
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R13, 1%, 1 W, 2512; Resistance Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details