CURRENT SENSE RES, 0R27, 5%, 1 W, 2512; Resistance:0.27ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y7620 |
| Product Name | Current Sense Res, 0R27, 5%, 1 W, 2512; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |