Panasonic Current Sense Res, 9R1, 5%, 1 W, 2512; Resistance Panasonic ERJ1TRQJ9R1U

Description
CURRENT SENSE RES, 9R1, 5%, 1 W, 2512; Resistance:9.1ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 9R1, 5%, 1 W, 2512; Resistance:9.1ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 9R1, 5%, 1 W, 2512; Resistance Panasonic - 85Y7657 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 9R1, 5%, 1 W, 2512; Resistance Panasonic
85Y7657
Current Sense Res, 9R1, 5%, 1 W, 2512; Resistance Panasonic 85Y7657
CURRENT SENSE RES, 9R1, 5%, 1 W, 2512; Resistance:9.1ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 9R1, 5%, 1 W, 2512; Resistance:9.1ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7657
Product Name Current Sense Res, 9R1, 5%, 1 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers