Panasonic Current Sense Res, 0R51, 2%, 1 W, 2512; Resistance Panasonic ERJ1TRQGR51U

Description
CURRENT SENSE RES, 0R51, 2%, 1 W, 2512; Resistance:0.51ohm; Product Range:ERJ1T Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R51, 2%, 1 W, 2512; Resistance:0.51ohm; Product Range:ERJ1T Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R51, 2%, 1 W, 2512; Resistance Panasonic - 85Y7587 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R51, 2%, 1 W, 2512; Resistance Panasonic
85Y7587
Current Sense Res, 0R51, 2%, 1 W, 2512; Resistance Panasonic 85Y7587
CURRENT SENSE RES, 0R51, 2%, 1 W, 2512; Resistance:0.51ohm; Product Range:ERJ1T Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R51, 2%, 1 W, 2512; Resistance:0.51ohm; Product Range:ERJ1T Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7587
Product Name Current Sense Res, 0R51, 2%, 1 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers