Panasonic Current Sense Res, 0R24, 2%, 1 W, 2512; Resistance Panasonic ERJ1TRQGR24U

Description
CURRENT SENSE RES, 0R24, 2%, 1 W, 2512; Resistance:0.24ohm; Product Range:ERJ1T Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R24, 2%, 1 W, 2512; Resistance:0.24ohm; Product Range:ERJ1T Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R24, 2%, 1 W, 2512; Resistance Panasonic - 85Y7579 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R24, 2%, 1 W, 2512; Resistance Panasonic
85Y7579
Current Sense Res, 0R24, 2%, 1 W, 2512; Resistance Panasonic 85Y7579
CURRENT SENSE RES, 0R24, 2%, 1 W, 2512; Resistance:0.24ohm; Product Range:ERJ1T Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R24, 2%, 1 W, 2512; Resistance:0.24ohm; Product Range:ERJ1T Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7579
Product Name Current Sense Res, 0R24, 2%, 1 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414970 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details