Panasonic Current Sense Res, 1R6, 2%, 1 W, 2512; Resistance Panasonic ERJ1TRQG1R6U

Description
CURRENT SENSE RES, 1R6, 2%, 1 W, 2512; Resistance:1.6ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 1R6, 2%, 1 W, 2512; Resistance:1.6ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 1R6, 2%, 1 W, 2512; Resistance Panasonic - 85Y7599 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R6, 2%, 1 W, 2512; Resistance Panasonic
85Y7599
Current Sense Res, 1R6, 2%, 1 W, 2512; Resistance Panasonic 85Y7599
CURRENT SENSE RES, 1R6, 2%, 1 W, 2512; Resistance:1.6ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R6, 2%, 1 W, 2512; Resistance:1.6ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7599
Product Name Current Sense Res, 1R6, 2%, 1 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details