Panasonic Resistor ERJ1TRQFR51U

Description
Product overview: ERJ1TRQFR51U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1TRQFR51U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: ERJ1TRQFR51U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1TRQFR51U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: ERJ1TRQFR51U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1TRQFR51U can be used for catalog matching and distributor lookup.

Product overview: ERJ1TRQFR51U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1TRQFR51U can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ1TRQFR51U
718326-ERJ1TRQFR51U
Chip Resistor - Surface Mount - ERJ1TRQFR51U 718326-ERJ1TRQFR51U
Manufacturer: Panasonic Win Source Part Number: 718326-ERJ1TRQFR51U Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 718326-ERJ1TRQFR51U
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 7216243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7216243
Surface Mount Resistors 7216243
Panasonic ERJ1TRQFR51U

Panasonic ERJ1TRQFR51U

Supplier's Site
Surface Mount Resistors - 9226147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9226147
Surface Mount Resistors 9226147
Panasonic ERJ1TRQFR51U

Panasonic ERJ1TRQFR51U

Supplier's Site
Surface Mount Resistors - 7216243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7216243P
Surface Mount Resistors 7216243P
Panasonic ERJ1TRQFR51U

Panasonic ERJ1TRQFR51U

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.51 Ohm, 1 W, 1% Rohs Compliant Panasonic - 63W0469 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.51 Ohm, 1 W, 1% Rohs Compliant Panasonic
63W0469
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.51 Ohm, 1 W, 1% Rohs Compliant Panasonic 63W0469
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.51 ohm, 1 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.51 ohm, 1 W, - 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ1TRQFR51U 718326-ERJ1TRQFR51U 7216243 9226147 7216243P 63W0469
Product Name Resistor Chip Resistor - Surface Mount - ERJ1TRQFR51U Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.51 Ohm, 1 W, 1% Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details