SMD Current Sense Resistors, AEC-Q200 ERJ Series, 7.5 ohm, 1 W, - 1% RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 9228812 | 7216347P | 63W0495 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Smd Current Sense Resistors, Aec-Q200 Erj Series, 7.5 Ohm, 1 W, 1% Rohs Compliant Panasonic |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Resistance Range | 7.5 ohms |