Manufacturer: Panasonic
Win Source Part Number: 822728-ERJ1TRQF5R6U
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Product overview: ERJ1TRQF5R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1TRQF5R6U can be used for catalog matching and distributor lookup.
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 5.6 ohm, 1 W, - 1% RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 822728-ERJ1TRQF5R6U | 7216331 | 9228793 | 7216331P | 52-ERJ1TRQF5R6U | 63W0493 |
| Product Name | Chip Resistor - Surface Mount - ERJ1TRQF5R6U | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Resistor | Smd Current Sense Resistors, Aec-Q200 Erj Series, 5.6 Ohm, 1 W, 1% Rohs Compliant Panasonic |
| Technology / Construction | Thick film | Thick film | Thick Film (Chip); Thick Film | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | |||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | RoHS | ||
| Resistance Range | 5.6 ohms |