Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.7 Ohm, 1 W, 1% Rohs Compliant Panasonic ERJ1TRQF2R7U

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 2.7 ohm, 1 W, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 2.7 ohm, 1 W, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.7 Ohm, 1 W, 1% Rohs Compliant Panasonic - 63W0486 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.7 Ohm, 1 W, 1% Rohs Compliant Panasonic
63W0486
Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.7 Ohm, 1 W, 1% Rohs Compliant Panasonic 63W0486
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 2.7 ohm, 1 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 2.7 ohm, 1 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 2R7, 1%, 1 W, 2512; Resistance Panasonic - 12AC0888 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R7, 1%, 1 W, 2512; Resistance Panasonic
12AC0888
Current Sense Res, 2R7, 1%, 1 W, 2512; Resistance Panasonic 12AC0888
CURRENT SENSE RES, 2R7, 1%, 1 W, 2512; Resistance:2.7ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 2R7, 1%, 1 W, 2512; Resistance:2.7ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0486 12AC0888
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.7 Ohm, 1 W, 1% Rohs Compliant Panasonic Current Sense Res, 2R7, 1%, 1 W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers