Panasonic Surface Mount Resistors ERJ1TRQF1R0U

Description
Panasonic ERJ1TRQF1R0U
Request a Quote Datasheet
Description
Panasonic ERJ1TRQF1R0U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7216274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7216274
Surface Mount Resistors 7216274
Panasonic ERJ1TRQF1R0U

Panasonic ERJ1TRQF1R0U

Supplier's Site
Surface Mount Resistors - 9226175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9226175
Surface Mount Resistors 9226175
Panasonic ERJ1TRQF1R0U

Panasonic ERJ1TRQF1R0U

Supplier's Site
Surface Mount Resistors - 7216274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7216274P
Surface Mount Resistors 7216274P
Panasonic ERJ1TRQF1R0U

Panasonic ERJ1TRQF1R0U

Supplier's Site
Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Panasonic - 12AC0887 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Panasonic
12AC0887
Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Panasonic 12AC0887
CURRENT SENSE RES, 1R, 1%, 1 W, 2512; Resistance:1ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 1 W, 2512; Resistance:1ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Panasonic - 63W0476 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Panasonic
63W0476
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Panasonic 63W0476
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 1 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 1 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7216274 9226175 7216274P 12AC0887 63W0476
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 1R, 1%, 1 W, 2512; Resistance Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 2512
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details